Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Advanced Linear Devices ALD2726SBL
ALD2726SBL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 14SOIC
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD2726SBL Datasheet
History Price: $15.66839
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ALD2726SBL vs ALD2724ESBL
Part No
ALD2726SBL
ALD2724ESBL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
EPAD
EPAD
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
2
Output Type
Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
0.1V/μs
5V/μs
Gain Bandwidth Product
200 kHz
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.01 pA
0.01 pA
Voltage - Input Offset
50 μV
40 μV
Current - Supply
50μA
5mA
Current - Output / Channel
200 μA
15 mA
Voltage - Supply Span (Min)
2 V
6.5 V
Voltage - Supply Span (Max)
10 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC