ALD2726SBL
ALD2726SBL
Active
Description:  IC CMOS 2 CIRCUIT 14SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2726SBL Datasheet
History Price: $15.66839
In Stock: 3600
ALD2726SBL vs ALD2732SAL
Series
EPAD
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.1V/μs
1.9V/μs
Gain Bandwidth Product
200 kHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.01 pA
10 pA
Voltage - Input Offset
50 μV
2 mV
Current - Supply
50μA
-
Current - Output / Channel
200 μA
-
Voltage - Supply Span (Min)
2 V
4 V
Voltage - Supply Span (Max)
10 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC