ALD2731ASAL
ALD2731ASAL
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2731ASAL Datasheet
History Price: $14.62900
In Stock: 36400
ALD2731ASAL vs ALD2736APAL
Series
EPAD
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.7V/μs
0.1V/μs
Gain Bandwidth Product
700 kHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
0.01 pA
10 pA
Voltage - Input Offset
600 μV
600 μV
Current - Supply
240μA (x2 Channels)
-
Current - Output / Channel
1 mA
-
Voltage - Supply Span (Min)
2 V
2 V
Voltage - Supply Span (Max)
10 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP