ALD2736APAL
ALD2736APAL
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2736APAL Datasheet
History Price: $17.68820
In Stock: 1200
ALD2736APAL vs ALD4701BSBL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.1V/μs
1V/μs
Gain Bandwidth Product
200 kHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
1 pA
Voltage - Input Offset
600 μV
5 mV
Current - Supply
-
490μA
Current - Output / Channel
-
1 mA
Voltage - Supply Span (Min)
2 V
2 V
Voltage - Supply Span (Max)
10 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC