ALD4212PCL
ALD4212PCL
Active
Description:  IC SWITCH SPST-NOX4 135OHM 16DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4212PCL Datasheet
History Price: $8.97440
In Stock: 22400
ALD4212PCL vs ALD4202MPCL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NO
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
4
On-State Resistance (Max)
135Ohm
135Ohm
Channel-to-Channel Matching (ΔRon)
2.7Ohm
2.7Ohm
Voltage - Supply, Single (V-)
3V ~ 12V
3V ~ 12V
Voltage - Supply, Dual (V?
?.5V ~ 6V
?.5V ~ 6V
Switch Time (Ton, Toff) (Max)
130ns, 130ns
240ns, 130ns
-3db Bandwidth
-
-
Charge Injection
0.2pC
2pC
Channel Capacitance (CS(off), CD(off))
3pF, 3pF
3pF, 3pF
Current - Leakage (IS(off)) (Max)
100pA
100pA
Crosstalk
-90dB @ 100kHz
-90dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP