Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Advanced Linear Devices ALD4302ASBL
ALD4302ASBL
Active
Linear - Comparators
Description:
IC COMPARATOR 4 GEN PUR 14SOIC
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD4302ASBL Datasheet
History Price: $11.66804
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ALD4302ASBL vs ALD4303PBL
Part No
ALD4302ASBL
ALD4303PBL
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
CMOS, NMOS, Push-Pull, TTL
CMOS, NMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
4V ~ 10V, ?V ~ 5V
3V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
10mV @ 5V
Current - Input Bias (Max)
0.001μA @ 5V
30pA @ 5V
Current - Output (Typ)
60mA
60mA @ 5V
Current - Quiescent (Max)
1mA
90μA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-PDIP