ALD4701ASBL
ALD4701ASBL
Active
Description:  IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4701ASBL Datasheet
History Price: $18.34429
In Stock: 33200
ALD4701ASBL vs ALD2732ASAL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
4
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
1.9V/μs
Gain Bandwidth Product
1 MHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
10 pA
Voltage - Input Offset
2 mV
600 μV
Current - Supply
490μA
-
Current - Output / Channel
1 mA
-
Voltage - Supply Span (Min)
2 V
4 V
Voltage - Supply Span (Max)
10 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC