ALD4701ASBL
ALD4701ASBL
Active
Description:  IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4701ASBL Datasheet
History Price: $18.34429
In Stock: 33200
ALD4701ASBL vs ALD4704APBL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
4
Output Type
Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
1V/μs
5V/μs
Gain Bandwidth Product
1 MHz
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
490μA
10mA
Current - Output / Channel
1 mA
15 mA
Voltage - Supply Span (Min)
2 V
6.5 V
Voltage - Supply Span (Max)
10 V
12 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-PDIP