Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Advanced Linear Devices ALD4701BPBL
ALD4701BPBL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 4 CIRCUIT 14DIP
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD4701BPBL Datasheet
History Price: $13.70720
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ALD4701BPBL vs ALD2732PAL
Part No
ALD4701BPBL
ALD2732PAL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
4
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
1.9V/μs
Gain Bandwidth Product
1 MHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
10 pA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
490μA
-
Current - Output / Channel
1 mA
-
Voltage - Supply Span (Min)
2 V
4 V
Voltage - Supply Span (Max)
10 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
8-DIP