ALD4702APBL
ALD4702APBL
Active
Description:  IC CMOS 4 CIRCUIT 14DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4702APBL Datasheet
History Price: $18.34440
In Stock: 15200
ALD4702APBL vs ALD2732PAL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
4
1
Output Type
Push-Pull, Rail-to-Rail
Rail-to-Rail
Slew Rate
2.8V/μs
1.9V/μs
Gain Bandwidth Product
1.7 MHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
10 pA
Voltage - Input Offset
1 mV
2 mV
Current - Supply
4mA
-
Current - Output / Channel
8 mA
-
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
10 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
8-DIP