ALD4702ASBL
ALD4702ASBL
Active
Description:  IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4702ASBL Datasheet
History Price: $14.57018
In Stock: 31600
ALD4702ASBL vs ALD2724ESBL
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
2
Output Type
Push-Pull, Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
2.8V/μs
5V/μs
Gain Bandwidth Product
1.7 MHz
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
0.01 pA
Voltage - Input Offset
1 mV
40 μV
Current - Supply
4mA
5mA
Current - Output / Channel
8 mA
15 mA
Voltage - Supply Span (Min)
4 V
6.5 V
Voltage - Supply Span (Max)
10 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC