Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Advanced Linear Devices ALD4702ASBL
ALD4702ASBL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD4702ASBL Datasheet
History Price: $14.57018
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ALD4702ASBL vs ALD4704BSBL
Part No
ALD4702ASBL
ALD4704BSBL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
4
Output Type
Push-Pull, Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
2.8V/μs
5V/μs
Gain Bandwidth Product
1.7 MHz
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1 mV
2 mV
Current - Supply
4mA
10mA
Current - Output / Channel
8 mA
15 mA
Voltage - Supply Span (Min)
4 V
6.5 V
Voltage - Supply Span (Max)
10 V
12 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC