ALD4704BSBL
ALD4704BSBL
Active
Description:  IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4704BSBL Datasheet
History Price: $12.17786
In Stock: 12800
ALD4704BSBL vs ALD2724SBL
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
2
Output Type
Push-Pull, Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
5V/μs
5V/μs
Gain Bandwidth Product
2.1 MHz
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
0.01 pA
Voltage - Input Offset
2 mV
40 μV
Current - Supply
10mA
5mA
Current - Output / Channel
15 mA
15 mA
Voltage - Supply Span (Min)
6.5 V
6.5 V
Voltage - Supply Span (Max)
12 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC