ALD4704SBL
ALD4704SBL
Active
Description:  IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4704SBL Datasheet
History Price: $8.86589
In Stock: 45600
ALD4704SBL vs ALD2732PAL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
4
1
Output Type
Push-Pull, Rail-to-Rail
Rail-to-Rail
Slew Rate
5V/μs
1.9V/μs
Gain Bandwidth Product
2.1 MHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
10 pA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
10mA
-
Current - Output / Channel
15 mA
-
Voltage - Supply Span (Min)
6.5 V
4 V
Voltage - Supply Span (Max)
12 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-DIP