ALD4706ASBL
ALD4706ASBL
Active
Description:  IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4706ASBL Datasheet
History Price: $35.91393
In Stock: 28400
ALD4706ASBL vs ALD2726SBL
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.17V/μs
0.1V/μs
Gain Bandwidth Product
200 kHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
0.1 pA
0.01 pA
Voltage - Input Offset
2 mV
50 μV
Current - Supply
120μA
50μA
Current - Output / Channel
200 μA
200 μA
Voltage - Supply Span (Min)
2 V
2 V
Voltage - Supply Span (Max)
10 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC