ALD555SAL
ALD555SAL
Active
Description:  IC OSC SINGLE TIMER 2MHZ 8SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD555SAL Datasheet
History Price: $2.60000
In Stock: 48800
ALD555SAL vs ALD7555SAL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Single)
Count
-
-
Frequency
2MHz
2.5MHz
Voltage - Supply
2V ~ 12V
2V ~ 10V
Current - Supply
100 μA
50 μA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount