Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Advanced Linear Devices ALD7556PBL
ALD7556PBL
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC TIMER DUAL 2.5MHZ 14DIP
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD7556PBL Datasheet
History Price: $4.19760
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ALD7556PBL vs ALD4501SEL
Part No
ALD7556PBL
ALD4501SEL
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Last Time Buy
Type
555 Type, Timer/Oscillator (Dual)
555 Type, Timer/Oscillator (Quad)
Count
-
-
Frequency
2.5MHz
2MHz
Voltage - Supply
2V ~ 10V
2V ~ 12V
Current - Supply
100 μA
150 μA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
14-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-PDIP
20-SOIC
Mounting Type
Through Hole
Surface Mount