AM1806BZCE4
AM1806BZCE4
Active
Description:  MICROPROCESSOR, 32 BIT, SITARA,
Manufacturer:  Texas Instruments
Datasheet:   AM1806BZCE4 Datasheet
History Price: $15.26000
In Stock: 46400
AM1806BZCE4 vs AM1808EZCE3
Series
-
Sitara
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
-
ARM926EJ-S
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
375MHz
Co-Processors/DSP
-
System Control; CP15
RAM Controllers
-
LPDDR, DDR2
Graphics Acceleration
-
No
Display & Interface Controllers
-
LCD
Ethernet
-
10/100Mbps (1)
SATA
-
SATA 3Gbps (1)
USB
-
USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O
-
1.8V, 3.3V
Operating Temperature
-
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
361-LFBGA