Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM25LS22PC
AM25LS22PC
Active
Logic - Shift Registers
Description:
PARALLEL IN/OUT, LS SERIES
Manufacturer:
Advanced Micro Devices
Datasheet:
AM25LS22PC Datasheet
History Price: $6.79000
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM25LS22PC vs AM29C821PC
Part No
AM25LS22PC
AM29C821PC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register File
Register, D-Type
Output Type
Tri-State
-
Number of Elements
1
1
Number of Bits per Element
8
10
Function
Serial to Parallel
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP
24-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
24-PDIP