AM26S10/BEA
AM26S10/BEA
Active
Description:  IC TXRX INVERT 5.5V 16CDIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM26S10/BEA Datasheet
History Price: $10.20000
In Stock: 6800
AM26S10/BEA vs AM29863ASC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
Transceiver, Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
4
9
Input Type
-
Schmitt Trigger
Output Type
Open Drain
3-State
Current - Output High, Low
1mA, 20mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CDIP
24-SOIC