Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Advanced Micro Devices AM26S10/BEA
AM26S10/BEA
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX INVERT 5.5V 16CDIP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM26S10/BEA Datasheet
History Price: $10.20000
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM26S10/BEA vs AM29C827/BKA
Part No
AM26S10/BEA
AM29C827/BKA
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
4
10
Input Type
-
Schmitt Trigger
Output Type
Open Drain
-
Current - Output High, Low
1mA, 20mA
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
24-CFlatpack
Supplier Device Package
16-CDIP
24-CFlatpack