AM26S10JC
AM26S10JC
Active
Description:  IC TXRX INVERT 5.25V 20PLCC
Manufacturer:  Advanced Micro Devices
Datasheet:   AM26S10JC Datasheet
History Price: $6.53000
In Stock: 39600
AM26S10JC vs AM29C827ASC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
4
10
Input Type
-
Schmitt Trigger
Output Type
Open Drain
-
Current - Output High, Low
1mA, 20mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PLCC (9x9)
24-SOIC