Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Advanced Micro Devices AM26S10PCB
AM26S10PCB
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX INVERT 5.25V 16DIP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM26S10PCB Datasheet
History Price: $5.45000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM26S10PCB vs AM29828PC
Part No
AM26S10PCB
AM29828PC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
4
10
Input Type
-
Schmitt Trigger
Output Type
Open Drain
-
Current - Output High, Low
1mA, 20mA
24mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
24-PDIP