AM26S12PC
AM26S12PC
Active
Description:  IC TXRX NON-INVERT 5.25V 16DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM26S12PC Datasheet
History Price: $4.00000
In Stock: 20800
AM26S12PC vs AM29833APC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
4
1
Input Type
-
-
Output Type
Open Collector
Open Collector
Current - Output High, Low
800μA, 20mA
24mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
24-PDIP