Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Rochester Electronics AM27C010-55PC
AM27C010-55PC
Active
Memory
Description:
AM27C010 - CMOS EPROM 1 Megabit
Manufacturer:
Rochester Electronics
Datasheet:
AM27C010-55PC Datasheet
History Price: Active
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM27C010-55PC vs AM27C512-255DC
Part No
AM27C010-55PC
AM27C512-255DC
Category
Memory
Memory
Manufacturer
Rochester Electronics
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
-
EPROM - UV
Memory Size
1Mbit
512Kbit
Memory Organization
128K x 8
64K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
55 ns
250 ns
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
32-DIP (0.600", 15.24mm)
32-CDIP (0.600", 15.24mm)
Supplier Device Package
32-PDIP
32-CDIP