Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Rochester Electronics AM27C512-120DE
AM27C512-120DE
Active
Memory
Description:
IC EPROM 512KBIT PARALLEL 32CDIP
Manufacturer:
Rochester Electronics
Datasheet:
AM27C512-120DE Datasheet
History Price: $59.95000
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM27C512-120DE vs AM27S45SA/BLA
Part No
AM27C512-120DE
AM27S45SA/BLA
Category
Memory
Memory
Manufacturer
Rochester Electronics
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
PROM
Technology
EPROM - UV
-
Memory Size
512Kbit
16Kbit
Memory Organization
64K x 8
2K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
120 ns
28 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Through Hole
Package / Case
32-CDIP (0.600", 15.24mm)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
32-CDIP
24-CDIP