AM27S191AJC
AM27S191AJC
Active
Description:  IC PROM 16KBIT PARALLEL 28PLCC
Manufacturer:  Advanced Micro Devices
Datasheet:   AM27S191AJC Datasheet
History Price: $6.83000
In Stock: 45200
AM27S191AJC vs AM27C256-120PC
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
PROM
EPROM
Technology
-
EPROM - OTP
Memory Size
16Kbit
256Kbit
Memory Organization
2K x 8
32K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
35 ns
120 ns
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PDIP