AM27S35PC
AM27S35PC
Active
Description:  IC PROM 8KBIT PARALLEL 24DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM27S35PC Datasheet
History Price: $7.92000
In Stock: 6000
AM27S35PC vs AM27C256-55DC
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
PROM
EPROM
Technology
PROM
EPROM - UV
Memory Size
8Kbit
256Kbit
Memory Organization
1K x 8
32K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
40 ns
55 ns
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
32-CDIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
32-CDIP