AM27S35PC
AM27S35PC
Active
Description:  IC PROM 8KBIT PARALLEL 24DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM27S35PC Datasheet
History Price: $7.92000
In Stock: 6000
AM27S35PC vs AM29F016D-150E4C
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
PROM
FLASH
Technology
PROM
FLASH - Boot Block
Memory Size
8Kbit
16Mbit
Memory Organization
1K x 8
2M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
150ns
Access Time
40 ns
90 ns
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
40-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
24-PDIP
40-TSOP