Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Bits per Element
4
10
Input Type
-
Schmitt Trigger
Current - Output High, Low
2.6mA, 12mA
24mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
20-PLCC (9x9)
24-CDIP