AM29525DC
AM29525DC
Active
Description:  AM29525 - PIPELINE REGISTER, ECL
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29525DC Datasheet
History Price: $40.24000
In Stock: 4800
AM29525DC vs AM29818A/B3A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, Pipeline
Register, Pipeline
Output Type
-
-
Number of Elements
2
1
Number of Bits per Element
8
8
Function
-
Parallel to Serial
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-CDIP (0.400", 10.16mm)
28-CLCC
Supplier Device Package
28-CDIP SB
28-CLCC (11.43x11.43)