Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM29525DC
AM29525DC
Active
Logic - Shift Registers
Description:
AM29525 - PIPELINE REGISTER, ECL
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29525DC Datasheet
History Price: $40.24000
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM29525DC vs AM29C818ASC
Part No
AM29525DC
AM29C818ASC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, Pipeline
Register, Pipeline
Output Type
-
-
Number of Elements
2
1
Number of Bits per Element
8
1
Function
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-CDIP (0.400", 10.16mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-CDIP SB
24-SOIC