Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Advanced Micro Devices AM2954DC
AM2954DC
Active
Logic - Specialty Logic
Description:
BUS DRIVER, S SERIES, 8-BIT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM2954DC Datasheet
History Price: $7.33000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM2954DC vs AM2960/BZA
Part No
AM2954DC
AM2960/BZA
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Scan Test Device with D-Type Edge-Triggered Flip-Flops
Error Detection and Correction
Supply Voltage
4.75V ~ 5.25V
4.5V ~ 5.5V
Number of Bits
8
16
Operating Temperature
0℃ ~ 70℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
52-CLCC
Supplier Device Package
20-SBDIP
52-CLCC (19.05x19.05)