AM2954DC
AM2954DC
Active
Description:  BUS DRIVER, S SERIES, 8-BIT
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2954DC Datasheet
History Price: $7.33000
In Stock: 6000
AM2954DC vs AM29C982/B3A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Scan Test Device with D-Type Edge-Triggered Flip-Flops
Multiple Bus Exchange
Supply Voltage
4.75V ~ 5.25V
4.5V ~ 5.5V
Number of Bits
8
4
Operating Temperature
0℃ ~ 70℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
28-CLCC
Supplier Device Package
20-SBDIP
28-CLCC (11.43x11.43)