☰
AM2965JCTR
AM2965JCTR
Active
Description:  IC BUFFER INVERT 5.25V 20PLCC
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2965JCTR Datasheet
History Price: $9.19000
In Stock: 1600
AM2965JCTR vs AM29C827API
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
8
10
Input Type
-
Schmitt Trigger
Output Type
3-State
-
Current - Output High, Low
1mA, 12mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
24-DIP (0.300", 7.62mm)
Supplier Device Package
20-PLCC (9x9)
24-PDIP