☰
AM2965PCB
AM2965PCB
Active
Description:  IC BUFFER INVERT 5.25V 20DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2965PCB Datasheet
History Price: $5.61000
In Stock: 13440
AM2965PCB vs AM29C827API
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
10
Input Type
-
Schmitt Trigger
Output Type
3-State
-
Current - Output High, Low
1mA, 12mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP
24-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
24-PDIP