Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM29818A/B3A
AM29818A/B3A
Active
Logic - Shift Registers
Description:
BUS DRIVER, S SERIES, 8-BIT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29818A/B3A Datasheet
History Price: $60.00000
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM29818A/B3A vs AM29824DC
Part No
AM29818A/B3A
AM29824DC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, Pipeline
Register, D-Type
Output Type
-
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
9
Function
Parallel to Serial
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-CLCC
24-CDIP (0.600", 15.24mm)
Supplier Device Package
28-CLCC (11.43x11.43)
24-CDIP