AM29821ASC
AM29821ASC
Active
Description:  BUS DRIVER, S SERIES, 10-BIT
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29821ASC Datasheet
History Price: $4.67000
In Stock: 20400
AM29821ASC vs AM25LS22DMB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, D-Type
Register File
Output Type
Tri-State
Tri-State
Number of Elements
1
1
Number of Bits per Element
10
8
Function
-
Serial to Parallel
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
20-CDIP