Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM29823ASC
AM29823ASC
Active
Logic - Shift Registers
Description:
BUS DRIVER, S SERIES, 9-BIT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29823ASC Datasheet
History Price: $4.67000
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM29823ASC vs AM29C821AJC
Part No
AM29823ASC
AM29C821AJC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, D-Type
Register, D-Type
Output Type
Tri-State
-
Number of Elements
1
1
Number of Bits per Element
9
10
Function
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
24-SOIC
28-PLCC (11.51x11.51)