Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM29824DMB
AM29824DMB
Active
Logic - Shift Registers
Description:
BUS INTERFACE REGISTERS
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29824DMB Datasheet
History Price: $18.53000
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM29824DMB vs AM29C818A/B3A
Part No
AM29824DMB
AM29C818A/B3A
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, D-Type
Register, Pipeline
Output Type
Tri-State
-
Number of Elements
1
1
Number of Bits per Element
9
1
Function
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
28-CLCC
Supplier Device Package
24-CDIP
28-CLCC (11.43x11.43)