Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Advanced Micro Devices AM29827PC
AM29827PC
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 5.5V 24DIP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29827PC Datasheet
History Price: $5.45000
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM29827PC vs AM29863ADC
Part No
AM29827PC
AM29863ADC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
10
9
Input Type
Schmitt Trigger
Schmitt Trigger
Output Type
-
3-State
Current - Output High, Low
24mA, 48mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
24-CDIP