AM29828DC
AM29828DC
Active
Description:  IC BUFFER INVERT 5.5V 24CDIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29828DC Datasheet
History Price: $5.74000
In Stock: 47200
AM29828DC vs AM29C861/BKA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Transceiver, Inverting
Number of Elements
1
1
Number of Bits per Element
10
1
Input Type
Schmitt Trigger
-
Output Type
-
-
Current - Output High, Low
24mA, 48mA
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
24-CFlatpack
Supplier Device Package
24-CDIP
24-CFlatpack