Logic Type
Buffer, Inverting
Transceiver, Non-Inverting
Number of Bits per Element
10
9
Input Type
Schmitt Trigger
Schmitt Trigger
Current - Output High, Low
24mA, 48mA
15mA, 32mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
28-CLCC
Supplier Device Package
24-CDIP
28-CLCC (11.43x11.43)