Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Advanced Micro Devices AM29861A/BLA
AM29861A/BLA
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.5V 24CDIP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29861A/BLA Datasheet
History Price: $26.41000
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM29861A/BLA vs AM29828AJC
Part No
AM29861A/BLA
AM29828AJC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
10
10
Input Type
-
Schmitt Trigger
Output Type
3-State
-
Current - Output High, Low
24mA, 48mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.300", 7.62mm)
28-LCC (J-Lead)
Supplier Device Package
24-CDIP
28-PLCC (11.51x11.51)