Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Bits per Element
9
10
Input Type
Schmitt Trigger
Schmitt Trigger
Current - Output High, Low
24mA, 48mA
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-CLCC
Supplier Device Package
24-SOIC
28-CLCC (11.43x11.43)