Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Bits per Element
9
10
Input Type
Schmitt Trigger
Schmitt Trigger
Current - Output High, Low
24mA, 48mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CDIP
24-CDIP