AM29C818APC
AM29C818APC
Active
Description:  BUS DRIVER SERIES, 8-BIT
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29C818APC Datasheet
History Price: $3.01000
In Stock: 48400
AM29C818APC vs AM25LS22DMB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, Pipeline
Register File
Output Type
-
Tri-State
Number of Elements
1
1
Number of Bits per Element
1
8
Function
-
Serial to Parallel
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
20-CDIP