Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM29C818APC
AM29C818APC
Active
Logic - Shift Registers
Description:
BUS DRIVER SERIES, 8-BIT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29C818APC Datasheet
History Price: $3.01000
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM29C818APC vs AM25S10DC
Part No
AM29C818APC
AM25S10DC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, Pipeline
Shift Register
Output Type
-
Tri-State
Number of Elements
1
1
Number of Bits per Element
1
4
Function
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
16-CDIP
Supplier Device Package
24-PDIP
16-CDIP