Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM29C821/BLA
AM29C821/BLA
Active
Logic - Shift Registers
Description:
BUS DRIVER SERIES, 10-BIT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29C821/BLA Datasheet
History Price: $9.34000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM29C821/BLA vs AM29821DC
Part No
AM29C821/BLA
AM29821DC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, D-Type
Register, D-Type
Output Type
-
Tri-State
Number of Elements
1
1
Number of Bits per Element
10
10
Function
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CDIP
24-CDIP