AM29C821APC
AM29C821APC
Active
Description:  BUS DRIVER SERIES, 10-BIT
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29C821APC Datasheet
History Price: $2.01000
In Stock: 46800
AM29C821APC vs AM25LS22PC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, D-Type
Register File
Output Type
-
Tri-State
Number of Elements
1
1
Number of Bits per Element
10
8
Function
-
Serial to Parallel
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
20-DIP
Supplier Device Package
24-PDIP
20-PDIP